The D4-AJ6-40 is a quarter-turn fastener from bisco industries, designed for efficient fastening applications. It features a slotted head style and is available in materials such as steel with a zinc plating or stainless steel. The fastener is compatible with various receptacles and requires careful selection based on total material thickness (TMT) calculations. The product is suitable for both rivet-on and weld-on applications, with specific stud length options available to accommodate different panel thicknesses. Installation requires appropriate tools and accessories, which are detailed in the datasheet. This fastener is ideal for engineers seeking reliable and versatile fastening solutions in their projects.
Southco’s DZUS<sup>®</sup> D4 Standard-Line Quarter-Turn Fastener features a comprehensive range of quarter turn studs, mounted receptcles and accessories, for Quick Access applications accross many industries where secure, vibration resistant fastening is required. The range includes various size and head-drive style options, in choice of steel or stainless steel materials with a wide selection of protecting finishes. To enhance the user experience, retainers can ensure the stud remains captive, preventing loses, and ejecting springs can offer visual comformation that the fastener is secure.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D4-AJ6-40 | D4-AJ6-40 |
| Product Name | DZUS® Quarter-Turn Stud, Size 6, Slotted Recess, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |