The D4-AJ4-75SS is a quarter-turn fastener designed for use in applications requiring secure and quick fastening solutions. This fastener is part of the DZUS® Standard Line and features a stainless steel construction, which provides durability and resistance to corrosion. The fastener is compatible with various receptacles and requires careful selection based on total material thickness (TMT) to ensure proper fit and function. The head style is slotted, allowing for tool actuation, and it is designed for use with specific stud lengths as indicated in the selection table. This product is suitable for applications where quick access and secure fastening are essential.
Quarter-Turn Fasteners
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | D4-AJ4-75SS |
| Product Name | Quarter-Turn Fasteners |