The D3-376-315-170 is a Quarter-Turn Fastener from the DZUS Panex® D3 product line, which has transitioned to the D8 series. This fastener is designed for robust applications, including off-highway vehicles, motorcycle fairings, and access panels for various equipment. It features a spiral-cam stud and a receptacle that can be installed using various methods, such as clip-on or press-in, depending on the specific requirements of the project. The fastener is engineered for vibration resistance and offers a positive stop feature, ensuring secure fastening. It is available in multiple finishes and materials, including stainless steel variants, allowing for customization based on aesthetic and functional needs. The D3 series supports a maximum load of up to 61 lbs, depending on the receptacle style, and accommodates a total material thickness (TMT) ranging from 1.5 mm to 32.4 mm, making it versatile for different applications. Installation guidelines and performance specifications are provided to assist engineers in selecting the appropriate receptacle and stud configurations.
FOR REFERENCE ONLY - THESE PRODUCTS ARE NOT RECOMMENDED FOR NEW DESIGNS. PLEASE USE THE D8 PRODUCT CLASS
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D3-376-315-170 | D3-376-315-170 |
| Product Name | DZUS® Quarter-Turn Stud, Spring-Ejected, Wing, Steel Chrome Plated | Quarter-Turn Fasteners |