The D3-376-233-170 is a Quarter-Turn Fastener from the DZUS Panex® D3 product line, which has transitioned to the D8 product line. This fastener is designed for robust applications in various industries, including off-highway vehicles, motorcycle fairings, and access panels for air conditioning units and CCTV camera covers. The fastener features a spiral-cam stud and a receptacle that can be installed using various mounting styles, such as clip-on, rivet, and weld plates, providing flexibility in installation. The D3 fasteners are engineered for vibration resistance and include a positive stop feature. They are available in multiple surface finishes and stainless steel variants, allowing for aesthetic and practical considerations in design. The maximum load capacity for the receptacles varies by style, with clip-on and right angle bracket styles supporting up to 61 lbs, while rivet and weld plates can handle up to 65 lbs. The fasteners accommodate a range of total material thicknesses, making them suitable for diverse applications. Engineers should consider the D3-376-233-170 for projects requiring reliable fastening solutions that combine ease of use with strong performance characteristics.
FOR REFERENCE ONLY - THESE PRODUCTS ARE NOT RECOMMENDED FOR NEW DESIGNS. PLEASE USE THE D8 PRODUCT CLASS
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D3-376-233-170 | D3-376-233-170 |
| Product Name | DZUS® Quarter-Turn Stud, Spring-Ejected, Hex Recess, Steel Chrome Plated | Quarter-Turn Fasteners |