The D3-319-425-191 is a Quarter-Turn Fastener from the DZUS Panex® D3 product line, which has transitioned to the D8 product line. This fastener is designed for various applications, including off-highway vehicles, motorcycle fairings, and access panels for air conditioning units and CCTV camera covers. The fastener features a spiral-cam stud and a receptacle that can be installed using different mounting styles, such as clip-on, rivet plate, and weld plate. The D3 fasteners are noted for their robust quarter-turn fastening capability, positive stop, and vibration-resistant detent feature. They are available in multiple surface finishes and stainless steel variants, allowing for aesthetic and practical considerations in design. The maximum load capacity for the receptacles varies, with some styles supporting up to 65 lbs, depending on the configuration and material thickness. Installation guidelines and performance specifications are provided to assist engineers in selecting the appropriate receptacle and stud combination for their specific requirements.
FOR REFERENCE ONLY - THESE PRODUCTS ARE NOT RECOMMENDED FOR NEW DESIGNS. PLEASE USE THE D8 PRODUCT CLASS
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D3-319-425-191 | D3-319-425-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 9, Phillips Recess, Steel Zinc Plate, Black Chromate | Quarter-Turn Fasteners |