The D3-319-418-170 is a Quarter-Turn Fastener from the DZUS Panex® D3 product line, which has transitioned to the D8 product line. This fastener is designed for various applications, including off-highway vehicles, motorcycle fairings, and access panels for air conditioning units. It features a robust quarter-turn fastening mechanism with a positive stop and a vibration-resistant detent feature. The fastener components include a spiral-cam stud and a receptacle, which can be selected from various styles such as clip-on, right angle bracket, and rivet plate, depending on the installation requirements. The D3 fasteners are available in multiple finishes and stainless steel variants, allowing for aesthetic and practical considerations in design. The maximum load capacity for the receptacles is up to 65 lbs, depending on the style, and they accommodate a range of total material thicknesses. Installation guidelines and specific receptacle performance details are provided in the datasheet, ensuring proper application and use.
FOR REFERENCE ONLY - THESE PRODUCTS ARE NOT RECOMMENDED FOR NEW DESIGNS. PLEASE USE THE D8 PRODUCT CLASS
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D3-319-418-170 | D3-319-418-170 |
| Product Name | DZUS® Quarter-Turn Stud, Size 9, Phillips Recess, Steel Chrome Plated | Quarter-Turn Fasteners |