The D3-319-232-191 Quarter-Turn Fastener is part of the DZUS Panex® D3 product line, which has transitioned to the D8 series. This fastener is designed for various applications, including off-highway vehicles, motorcycle fairings, and access panels for air conditioning units. It features a robust quarter-turn fastening mechanism that provides a positive stop and is resistant to vibration. The fastener components include a spiral-cam stud and a receptacle, which can be selected from multiple styles such as clip-on, right angle bracket, and rivet plate, depending on the installation requirements. The D3 fasteners are available in different finishes and sizes, with load handling capabilities up to 61 lbs, depending on the receptacle style. Installation guidelines specify support panel thickness and cutout dimensions, ensuring compatibility with various materials.
FOR REFERENCE ONLY - THESE PRODUCTS ARE NOT RECOMMENDED FOR NEW DESIGNS. PLEASE USE THE D8 PRODUCT CLASS
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D3-319-232-191 | D3-319-232-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 9, Hex Recess, Steel Zinc Plate, Black Chromate | Quarter-Turn Fasteners |