The D3-319-132-191 Quarter-Turn Fastener is part of the DZUS Panex® D3 product line, which has transitioned to the D8 series. This fastener is designed for robust applications, including off-highway vehicles, motorcycle fairings, and access panels for various equipment. It features a spiral-cam stud and a receptacle that can be installed using various methods, such as clip-on or press-in. The fastener is vibration resistant and offers a positive stop, ensuring secure fastening. The D3 fasteners are available in multiple head styles and surface finishes, allowing for aesthetic considerations alongside functional benefits. The maximum load capacity for the receptacles is typically around 30 lbs, with specific configurations supporting different total material thicknesses. Installation guidelines are provided for various receptacle styles, ensuring compatibility with different support panel preparations. Engineers should note that the D3 series is being phased out in favor of the D8 series, which may affect long-term availability and support.
FOR REFERENCE ONLY - THESE PRODUCTS ARE NOT RECOMMENDED FOR NEW DESIGNS. PLEASE USE THE D8 PRODUCT CLASS
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D3-319-132-191 | D3-319-132-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 9, Slotted Head, Steel Zinc Plate, Black Chromate | Quarter-Turn Fasteners |