The D3-319-125-191 Quarter-Turn Fastener is part of the DZUS Panex® D3 product line, which has transitioned to the D8 series. This fastener is designed for robust applications, providing a positive stop and vibration-resistant detent feature. It is suitable for various applications, including off-highway vehicles, motorcycle fairings, and access panels for air conditioning units. The fastener components consist of a spiral-cam stud and a receptacle, which can be selected from multiple styles, including clip-on and press-in options. The D3 fasteners are available in different surface finishes and stainless steel variants, allowing for aesthetic and practical considerations in design. Maximum load capacities vary by receptacle style, with some capable of handling up to 65 lbs. The product requires specific support panel preparations and installation guidelines, which are detailed in the datasheet.
FOR REFERENCE ONLY - THESE PRODUCTS ARE NOT RECOMMENDED FOR NEW DESIGNS. PLEASE USE THE D8 PRODUCT CLASS
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D3-319-125-191 | D3-319-125-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 9, Slotted Head, Steel Zinc Plate, Black Chromate | Quarter-Turn Fasteners |