The D3-316-411-190 is a Quarter-Turn Fastener from the DZUS Panex® D3 product line, which has transitioned to the D8 series. This fastener is designed for various applications, including off-highway vehicles, motorcycle fairings, and access panels for air conditioning units and CCTV camera covers. The fastener features a spiral-cam stud and a receptacle that typically clips onto the support panel, providing robust fastening with a positive stop and vibration resistance. The D3 fasteners are available in multiple receptacle styles, including clip-on and right angle brackets, with load handling capabilities up to 61 lbs depending on the receptacle type. The maximum total material thickness (TMT) for the fastener is between 1.5 mm and 32.4 mm, depending on the receptacle style selected. Various surface finishes and stainless steel options are also available, allowing for customization based on aesthetic and functional requirements. Installation guidelines and CAD files can be accessed through the manufacturer's website for further assistance.
FOR REFERENCE ONLY - THESE PRODUCTS ARE NOT RECOMMENDED FOR NEW DESIGNS. PLEASE USE THE D8 PRODUCT CLASS
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D3-316-411-190 | D3-316-411-190 |
| Product Name | DZUS® Quarter-Turn Stud, Size 6, Bail Handle, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |