The D3-314-737-191 is a Quarter-Turn Fastener from the DZUS Panex® D3 product line, which has transitioned to the D8 product line. This fastener is designed for various applications, including off-highway vehicles, motorcycle fairings, and access panels for air conditioning units and CCTV camera covers. The fastener features a spiral-cam stud and a receptacle that can be installed using different mounting styles, such as clip-on and rivet plates. The D3 fasteners are noted for their robust quarter-turn fastening mechanism, which includes a positive stop and a vibration-resistant detent feature. They are available in multiple surface finishes and stainless steel variants, allowing for aesthetic and practical considerations in design. The performance specifications indicate a maximum load capacity of up to 65 lbs, depending on the receptacle style, with a total material thickness (TMT) range of 1.0 to 32.4 mm. Installation guidelines are provided for various receptacle styles, ensuring compatibility with different support panel thicknesses and cutout dimensions.
FOR REFERENCE ONLY - THESE PRODUCTS ARE NOT RECOMMENDED FOR NEW DESIGNS. PLEASE USE THE D8 PRODUCT CLASS
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D3-314-737-191 | D3-314-737-191 |
| Product Name | DZUS® Quarter-Turn Stud, Size 4, Phillips Recess #2, Steel Zinc Plate, Black Chromate | Quarter-Turn Fasteners |