The D3-314-411-190 is a Quarter-Turn Fastener from the DZUS Panex® D3 product line, which has transitioned to the D8 line. This fastener is designed for various applications, including off-highway vehicles, motorcycle fairings, and access panels for air conditioning units. The fastener features a spiral-cam stud and a receptacle that typically clips onto the support panel, providing robust fastening with a positive stop and vibration resistance. The D3 fasteners are available in multiple head styles and surface finishes, allowing for aesthetic considerations alongside practical functionality. The maximum load capacity for the receptacles can reach up to 65 lbs, depending on the style, with support panel thickness ranging from 0.7 mm to 5.5 mm. Installation options include clip-on, rivet, and weld plates, among others, catering to different material and design requirements. Engineers should consider the D3-314-411-190 for projects requiring reliable and versatile fastening solutions, particularly where aesthetic and performance factors are critical.
FOR REFERENCE ONLY - THESE PRODUCTS ARE NOT RECOMMENDED FOR NEW DESIGNS. PLEASE USE THE D8 PRODUCT CLASS
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D3-314-411-190 | D3-314-411-190 |
| Product Name | DZUS® Quarter-Turn Stud, Size 4, Bail Handle, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |