The D3-314-235-170 is a Quarter-Turn Fastener from the DZUS Panex® D3 product line, which has transitioned to the D8 series. This fastener is designed for various applications, including off-highway vehicles, motorcycle fairings, and access panels for air conditioning units. It features a robust quarter-turn fastening mechanism with a positive stop and a vibration-resistant detent feature. The fastener consists of a spiral-cam stud and a receptacle, which can be selected from multiple styles, including clip-on and press-in options. The D3 fasteners are available in different surface finishes and stainless steel variants, allowing for aesthetic and practical considerations in design. The maximum load capacity for receptacles in this series can reach up to 65 lbs, depending on the style, with a total material thickness (TMT) range of 1.0 to 32.4 mm. Engineers should consider the D3-314-235-170 for projects requiring reliable fastening solutions that can withstand vibration and provide ease of access. Installation guidelines and performance specifications are available to assist in the selection process.
FOR REFERENCE ONLY - THESE PRODUCTS ARE NOT RECOMMENDED FOR NEW DESIGNS. PLEASE USE THE D8 PRODUCT CLASS
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D3-314-235-170 | D3-314-235-170 |
| Product Name | DZUS® Quarter-Turn Stud, Size 4, Hex Recess, Steel Chrome Plated | Quarter-Turn Fasteners |