The D2-517-420-190 is a part of the DZUS® Rapier® D2 Quarter-Turn Fasteners series, designed for quick release applications in various industries, including automotive. These fasteners feature a spiral-cam stud and a receptacle that can be snap-in or clip-on, providing a secure fastening solution that is vibration resistant. The fasteners are available in multiple stud sizes, with the D2 series accommodating stud lengths determined by the total material thickness of the application. The standard material for the stud is case-hardened steel with a zinc plate finish, ensuring durability. The fasteners are suitable for high-volume use and are favored by leading manufacturers for their practicality and cost-effectiveness.
This versatile design offers a comprehensive range of low-cost, grip-tolerant solutions for high volume production applications. It provides a detent and positive stop for consistent positioning and vibration-resistant performance. Quick-access/quick-r
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D2-517-420-190 | D2-517-420-190 |
| Product Name | DZUS® Quarter-Turn Stud, Large Size, Bail Handle, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |