The D2-517-1432-190 Quarter-Turn Fastener from Bisco Industries is part of the DZUS® Rapier® line, known for its quick-release functionality and versatility in various applications. It is suitable for automotive underbody shields, engine covers, and access panels. The fastener consists of a spiral-cam stud and a receptacle, which can be selected based on load handling requirements and installation methods. The available stud sizes range from 3.5 mm to 9 mm, with receptacles designed for different mounting styles, including clip-on and snap-in options. The materials used include case-hardened steel for the stud, finished with zinc plating and chromate for corrosion resistance. The fasteners are designed to provide a positive stop and are vibration resistant, making them reliable for high-volume use. Maximum load capacities vary by receptacle style, with some capable of handling up to 65 lbs. This product is ideal for engineers seeking a robust and efficient fastening solution in demanding environments.
This versatile design offers a comprehensive range of low-cost, grip-tolerant solutions for high volume production applications. It provides a detent and positive stop for consistent positioning and vibration-resistant performance. Quick-access/quick-r
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D2-517-1432-190 | D2-517-1432-190 |
| Product Name | DZUS® Quarter-Turn Stud, Large Size, 0 Zinc Plate, Bright chromate | Quarter-Turn Fasteners |