The D2-513-718-190 is a quarter-turn fastener designed for applications requiring quick release and secure fastening. It features a case-hardened steel construction with a zinc plate and chromate finish, ensuring durability and resistance to corrosion. This fastener is compatible with various receptacle styles, including clip-on and snap-in options, allowing for flexible installation methods. The stud length is determined based on the selected receptacle and the total material thickness, making it adaptable for different panel configurations. Typical applications include automotive underbody shields, engine covers, and access panels, making it suitable for high-volume manufacturing environments. The fastener provides a positive stop and is vibration resistant, enhancing its reliability in dynamic settings.
This versatile design offers a comprehensive range of low-cost, grip-tolerant solutions for high volume production applications. It provides a detent and positive stop for consistent positioning and vibration-resistant performance. Quick-access/quick-r
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D2-513-718-190 | D2-513-718-190 |
| Product Name | DZUS® Quarter-Turn Stud, Small Size, Phillips Recess #1, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |