The D1-444-080-030 Quarter-Turn Fastener is a self-ejecting stud assembly made from glass-filled nylon with a black finish. It features a hex recess that accepts a 4 (5/32) key and has a diameter of 16 mm (0.63 inches). The fastener is designed for use in applications requiring quick and secure fastening, with a total material thickness (TMT) adjustment formula that accounts for panel thickness and retainer values. This fastener is suitable for various receptacles and can be selected based on specific stud length requirements. It is important to follow the provided guidelines for calculating TMT to ensure compatibility with the chosen receptacle.
These versatile, economical quarter turn fasteners for high-volume light-duty applications provide a low installed cost, attractive aesthetics, and more generous tolerance ranges than other quarter turn fasteners. Built-in detents indicate full engagement, while a spring-action feature provides a degree of vibration resistance.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D1-444-080-030 | D1-444-080-030 |
| Product Name | DZUS® Quarter-Turn Stud, Knob Style, Plastic, Natural | Quarter-Turn Fasteners |