The D1-125-045-030 is a quarter-turn fastener designed for efficient fastening and unfastening applications. It features a self-ejecting stud assembly made from glass-filled nylon, providing durability and resistance to wear. The fastener has a hex recess that accommodates a 4 (5/32) key, facilitating easy installation and removal. The actual size of the stud is 12.7 mm (0.50 inches) in length, with a total material thickness (TMT) adjustment formula that accounts for panel thickness and retainer values. This fastener is suitable for various applications where quick access and secure fastening are required.
These versatile, economical quarter turn fasteners for high-volume light-duty applications provide a low installed cost, attractive aesthetics, and more generous tolerance ranges than other quarter turn fasteners. Built-in detents indicate full engagement, while a spring-action feature provides a degree of vibration resistance.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D1-125-045-030 | D1-125-045-030 |
| Product Name | DZUS® Quarter-Turn Stud, Wing, Plastic, Natural | Quarter-Turn Fasteners |