The D1-004-075-030SE is a self-ejecting quarter-turn fastener made from glass-filled nylon, featuring a black finish. It has a stud diameter of 16 mm (0.63 inches) and a length of 30 mm (1.18 inches). The fastener is designed for use with a receptacle and requires a hex recess tool for actuation. The total material thickness (TMT) for proper installation can be calculated by adding the panel thickness and any gasket or retainer adjustment values. This fastener is suitable for applications requiring quick access and secure fastening, making it a practical choice for various engineering projects.
These versatile, economical quarter turn fasteners for high-volume light-duty applications provide a low installed cost, attractive aesthetics, and more generous tolerance ranges than other quarter turn fasteners. Built-in detents indicate full engagement, while a spring-action feature provides a degree of vibration resistance.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | D1-004-075-030SE | D1-004-075-030SE |
| Product Name | DZUS® Quarter-Turn Self-Ejecting Stud, Slotted Head, Plastic, Natural | Quarter-Turn Fasteners |