Southco CR Rod Assembly Rod CR-64-0929-50

Description
There's no compromise of style, performance, or security with this affordable multi-point latching system designed especially for gasket-sealed outdoor applications. A low-profile handle, installation flexibility, and adjustable fit provide an attractive look and reliable performance for a variety of telecom, electronics, and industrial enclosures.
Request a Quote
Description
There's no compromise of style, performance, or security with this affordable multi-point latching system designed especially for gasket-sealed outdoor applications. A low-profile handle, installation flexibility, and adjustable fit provide an attractive look and reliable performance for a variety of telecom, electronics, and industrial enclosures.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CR-64-0929-50 is a swinghandle actuator designed for use in compression systems, suitable for single and double skin doors with an outer door skin thickness ranging from 1.5 mm (0.06 in) to 4.5 mm (0.18 in). It features adjustable grip and consistent compression, ensuring reliable performance. The actuator is constructed from a zinc alloy with a black powder-coated finish, while the mounting hardware includes acetal, stainless steel, and brass components. This actuator can support a maximum static load of 500 N (110 lbf) per latch point and has an average ultimate load capacity of 1400 N (315 lbf). It meets NEMA 4 / IP66 and EMI standards, making it suitable for various applications requiring environmental protection. The complete system requires additional components such as cams, rods, and rod guides, which must be ordered separately. The actuator's design allows for easy installation and compatibility with multiple configurations, making it a versatile choice for engineers seeking reliable locking solutions.

Datasheet Summary
Powered by GS/AI

The CR-64-0929-50 is a swinghandle actuator designed for use in compression systems, suitable for single and double skin doors with an outer door skin thickness ranging from 1.5 mm (0.06 in) to 4.5 mm (0.18 in). It features adjustable grip and consistent compression, ensuring reliable performance. The actuator is constructed from a zinc alloy with a black powder-coated finish, while the mounting hardware includes acetal, stainless steel, and brass components. This actuator can support a maximum static load of 500 N (110 lbf) per latch point and has an average ultimate load capacity of 1400 N (315 lbf). It meets NEMA 4 / IP66 and EMI standards, making it suitable for various applications requiring environmental protection. The complete system requires additional components such as cams, rods, and rod guides, which must be ordered separately. The actuator's design allows for easy installation and compatibility with multiple configurations, making it a versatile choice for engineers seeking reliable locking solutions.

Suppliers

Company
Product
Description
Supplier Links
CR Rod Assembly Rod - CR-64-0929-50 - Southco
Concordville, PA, United States
CR Rod Assembly Rod
CR-64-0929-50
CR Rod Assembly Rod CR-64-0929-50
There's no compromise of style, performance, or security with this affordable multi-point latching system designed especially for gasket-sealed outdoor applications. A low-profile handle, installation flexibility, and adjustable fit provide an attractive look and reliable performance for a variety of telecom, electronics, and industrial enclosures.

There's no compromise of style, performance, or security with this affordable multi-point latching system designed especially for gasket-sealed outdoor applications. A low-profile handle, installation flexibility, and adjustable fit provide an attractive look and reliable performance for a variety of telecom, electronics, and industrial enclosures.

Supplier's Site
Swinghandle & Multipoint Systems - CR-64-0929-50 - bisco industries
Anaheim, CA, United States
Swinghandle & Multipoint Systems
CR-64-0929-50
Swinghandle & Multipoint Systems CR-64-0929-50
Swinghandle & Multipoint Systems

Swinghandle & Multipoint Systems

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number CR-64-0929-50 CR-64-0929-50
Product Name CR Rod Assembly Rod Swinghandle & Multipoint Systems
Latch Types Compression; Rod
Unlock Full Specs
to access all available technical data

Similar Products