The CR-64-0605-50 is a swinghandle actuator designed for use in compression systems. It is suitable for single skin doors with an outer door skin thickness ranging from a minimum of 1.5 mm (0.06 in) to a maximum of 4.5 mm (0.18 in). The actuator features adjustable grip and consistent compression, ensuring reliable performance. It meets NEMA 4 / IP66 and EMI standards, making it suitable for various environmental conditions. The handle actuator is constructed from zinc alloy with a black powder coating, while the mounting hardware includes acetal, stainless steel, and brass components. The maximum static load capacity is 500 N (110 lbf) per latch point, with an average ultimate load of 1400 N (315 lbf). The complete system requires additional components such as cams, rods, and rod guides, which must be ordered separately. This actuator is ideal for applications requiring secure and adjustable locking mechanisms.
There's no compromise of style, performance, or security with this affordable multi-point latching system designed especially for gasket-sealed outdoor applications. A low-profile handle, installation flexibility, and adjustable fit provide an attractive look and reliable performance for a variety of telecom, electronics, and industrial enclosures.
Swinghandle & Multipoint Systems
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | CR-64-0605-50 | CR-64-0605-50 |
| Product Name | CR Rod Assembly Rod | Swinghandle & Multipoint Systems |
| Latch Types | Compression; Rod |