Southco CR Rod Assembly Rod CR-64-0198-50

Description
There's no compromise of style, performance, or security with this affordable multi-point latching system designed especially for gasket-sealed outdoor applications. A low-profile handle, installation flexibility, and adjustable fit provide an attractive look and reliable performance for a variety of telecom, electronics, and industrial enclosures.
Request a Quote
Description
There's no compromise of style, performance, or security with this affordable multi-point latching system designed especially for gasket-sealed outdoor applications. A low-profile handle, installation flexibility, and adjustable fit provide an attractive look and reliable performance for a variety of telecom, electronics, and industrial enclosures.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CR-64-0198-50 is a swinghandle actuator designed for use in compression systems, suitable for single and double skin doors with an outer door skin thickness ranging from a minimum of 1.5 mm (0.06 in) to a maximum of 4.5 mm (0.18 in). It features adjustable grip and consistent compression, meeting NEMA 4 / IP66 and EMI standards. The handle actuator is made from zinc alloy with a black powder coating, while the mounting hardware consists of acetal, stainless steel, and brass materials. The actuator supports a maximum static load of 500 N (110 lbf) per latch point and an average ultimate load of 1400 N (315 lbf). The complete system requires additional components such as cams, rod ends, rods, and rod guides, which must be ordered separately. The product is designed for easy installation and can accommodate various configurations based on specific application requirements.

Datasheet Summary
Powered by GS/AI

The CR-64-0198-50 is a swinghandle actuator designed for use in compression systems, suitable for single and double skin doors with an outer door skin thickness ranging from a minimum of 1.5 mm (0.06 in) to a maximum of 4.5 mm (0.18 in). It features adjustable grip and consistent compression, meeting NEMA 4 / IP66 and EMI standards. The handle actuator is made from zinc alloy with a black powder coating, while the mounting hardware consists of acetal, stainless steel, and brass materials. The actuator supports a maximum static load of 500 N (110 lbf) per latch point and an average ultimate load of 1400 N (315 lbf). The complete system requires additional components such as cams, rod ends, rods, and rod guides, which must be ordered separately. The product is designed for easy installation and can accommodate various configurations based on specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
CR Rod Assembly Rod - CR-64-0198-50 - Southco
Concordville, PA, United States
CR Rod Assembly Rod
CR-64-0198-50
CR Rod Assembly Rod CR-64-0198-50
There's no compromise of style, performance, or security with this affordable multi-point latching system designed especially for gasket-sealed outdoor applications. A low-profile handle, installation flexibility, and adjustable fit provide an attractive look and reliable performance for a variety of telecom, electronics, and industrial enclosures.

There's no compromise of style, performance, or security with this affordable multi-point latching system designed especially for gasket-sealed outdoor applications. A low-profile handle, installation flexibility, and adjustable fit provide an attractive look and reliable performance for a variety of telecom, electronics, and industrial enclosures.

Supplier's Site
Swinghandle & Multipoint Systems - CR-64-0198-50 - bisco industries
Anaheim, CA, United States
Swinghandle & Multipoint Systems
CR-64-0198-50
Swinghandle & Multipoint Systems CR-64-0198-50
Swinghandle & Multipoint Systems

Swinghandle & Multipoint Systems

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number CR-64-0198-50 CR-64-0198-50
Product Name CR Rod Assembly Rod Swinghandle & Multipoint Systems
Latch Types Compression; Rod
Unlock Full Specs
to access all available technical data

Similar Products