The CR-64-0196-50 is a swinghandle actuator designed for use in multipoint locking systems. It features a compression mechanism that ensures consistent grip and adjustable compression, making it suitable for various door thicknesses. The actuator is compatible with single skin doors with an outer skin thickness ranging from 1.5 mm to 4.5 mm and can accommodate a maximum static load of 500 N (110 lbf) per latch point, with an average ultimate load of 1400 N (315 lbf). Constructed from a zinc alloy with a black powder coating, the actuator is designed to meet NEMA 4 / IP66 and EMI standards, ensuring durability and resistance to environmental factors. The system requires additional components such as cams, rods, and rod guides, which must be ordered separately. The actuator's installation is straightforward, with specific mounting requirements detailed in the datasheet. This product is ideal for applications requiring reliable locking mechanisms in various door configurations.
There's no compromise of style, performance, or security with this affordable multi-point latching system designed especially for gasket-sealed outdoor applications. A low-profile handle, installation flexibility, and adjustable fit provide an attractive look and reliable performance for a variety of telecom, electronics, and industrial enclosures.
Swinghandle & Multipoint Systems
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | CR-64-0196-50 | CR-64-0196-50 |
| Product Name | CR Rod Assembly Rod | Swinghandle & Multipoint Systems |
| Latch Types | Compression; Rod |