The CM-H610 Cam Lock from bisco industries features a removable core design, providing flexibility for applications requiring multiple key codes or tool actuation options. It is available in both sealed and non-sealed versions, with the sealed variant meeting NEMA 4 and IP65 water intrusion standards. The housing is constructed from zinc alloy and is offered in chrome plated or black powder coated finishes. The average ultimate load on the cam is rated at 180 N (40 lbf), ensuring durability in various applications. The lock core and cam components are sold separately, allowing for customized configurations based on specific project requirements. The maximum door thickness for this model is 31.8 mm (1.25 inches), making it suitable for a range of installations.
This extensive line of versatile, affordable cam locks provides both the look and feel of quality, and one-stop shopping for numerous options of installation and access control flexibility. Compact design and sizes, straightforward operation, and economical configuration options make them an excellent choice for small cabinet and enclosure doors.
Cam Locks and Lock Plugs
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | CM-H610 | CM-H610 |
| Product Name | Cam Lock Cam, Steel, Zinc plated | Cam Locks and Lock Plugs |
| Latch Types | Cam | Cam |