The CM-3-5C101-NUB is a sealed cam lock designed for applications requiring water intrusion protection, meeting NEMA 4 and IP65 standards. It features a removable core option, allowing for flexibility in key configurations, including multiple key codes and tool actuation. The lock is constructed from a zinc alloy housing with a chrome plated or black powder coated finish, and the cam is made of steel with a zinc plating. The average ultimate load on the cam is rated at 180 N (40 lbf), ensuring durability in use. The product is compatible with various cam sizes and orientations, which can be ordered separately, providing customization for specific installation needs.
This extensive line of versatile, affordable cam locks provides both the look and feel of quality, and one-stop shopping for numerous options of installation and access control flexibility. Compact design and sizes, straightforward operation, and economical configuration options make them an excellent choice for small cabinet and enclosure doors.
Cam Locks and Lock Plugs
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | CM-3-5C101-NUB | CM-3-5C101-NUB |
| Product Name | Cam Lock Latch, Zinc Alloy, No Core, Chrome Housing | Cam Locks and Lock Plugs |
| Latch Types | Cam | Cam |