Southco Compression Latches C5-91-412

Description
Compression Latches
Request a Quote
Description
Compression Latches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C5-91-412 Compression Latch is a sealed lever latch designed for applications requiring a low-profile solution. It features a push-button actuation mechanism and is constructed from zinc alloy with a black powder-coated finish. The latch accommodates a maximum static load of 445 N (100 lbf) and is suitable for door thicknesses ranging from 11 mm to 41 mm (0.43 in to 1.61 in). For optimal sealing, the latch achieves NEMA 4 / IP65 ratings when used with an optional flange gasket and by sealing the mounting screw threads. The product includes M6 threaded mounting and adjusting screws, and it can be paired with various accessories such as a dust cover and rubber bumper, which are sold separately. The latch is available in multiple lock styles, including non-locking and key-locking options.

Datasheet Summary
Powered by GS/AI

The C5-91-412 Compression Latch is a sealed lever latch designed for applications requiring a low-profile solution. It features a push-button actuation mechanism and is constructed from zinc alloy with a black powder-coated finish. The latch accommodates a maximum static load of 445 N (100 lbf) and is suitable for door thicknesses ranging from 11 mm to 41 mm (0.43 in to 1.61 in). For optimal sealing, the latch achieves NEMA 4 / IP65 ratings when used with an optional flange gasket and by sealing the mounting screw threads. The product includes M6 threaded mounting and adjusting screws, and it can be paired with various accessories such as a dust cover and rubber bumper, which are sold separately. The latch is available in multiple lock styles, including non-locking and key-locking options.

Suppliers

Company
Product
Description
Supplier Links
Compression Latches - C5-91-412 - bisco industries
Anaheim, CA, United States
Compression Latches
C5-91-412
Compression Latches C5-91-412
Compression Latches

Compression Latches

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Latches
Product Number C5-91-412
Product Name Compression Latches
Latch Types Compression
Unlock Full Specs
to access all available technical data

Similar Products

Door Latches - 8946765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Steel; Steel
View Details
MAGNETIC CATCH (AND OPTIONAL SNAP-IN HOLDER) - NB01H - NB01H - Sugatsune America, Inc.
Specs
Materials Plastic; Polyamide
View Details
Compression Latches - 14-0-2540-11 - bisco industries
Specs
Latch Types Compression
View Details