Southco Compression Latch, Tool Locking, 11-21 mm Panel thickness, 14-29 mm Grip, Zinc Alloy, Chrome Plated, Bright C5-42-212-3

Description
The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security
Request a Quote
Description
The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C5-42-212-3 Compression Latch is a sealed lever latch designed for applications requiring a secure closure. It features a low profile when latched and allows for easy grip adjustment with push button actuation. The latch is constructed from zinc alloy with a black powder-coated finish, ensuring durability and resistance to corrosion. This latch accommodates a maximum static load of 445 N (100 lbf) and is suitable for door thicknesses ranging from 11 mm to 41 mm (0.43 in to 1.61 in). Environmental sealing is achieved with an optional flange gasket and by sealing the mounting screw threads, meeting NEMA 4 / IP65 standards. The product includes M6 threaded mounting and adjusting screws, and additional accessories such as a dust cover and rubber bumper are available for enhanced functionality. Engineers should consider this latch for its robust performance and sealing capabilities in environments where moisture and dust protection are critical.

Datasheet Summary
Powered by GS/AI

The C5-42-212-3 Compression Latch is a sealed lever latch designed for applications requiring a secure closure. It features a low profile when latched and allows for easy grip adjustment with push button actuation. The latch is constructed from zinc alloy with a black powder-coated finish, ensuring durability and resistance to corrosion. This latch accommodates a maximum static load of 445 N (100 lbf) and is suitable for door thicknesses ranging from 11 mm to 41 mm (0.43 in to 1.61 in). Environmental sealing is achieved with an optional flange gasket and by sealing the mounting screw threads, meeting NEMA 4 / IP65 standards. The product includes M6 threaded mounting and adjusting screws, and additional accessories such as a dust cover and rubber bumper are available for enhanced functionality. Engineers should consider this latch for its robust performance and sealing capabilities in environments where moisture and dust protection are critical.

Suppliers

Company
Product
Description
Supplier Links
Compression Latch, Tool Locking, 11-21 mm  Panel thickness, 14-29 mm  Grip, Zinc Alloy, Chrome Plated, Bright - C5-42-212-3 - Southco
Concordville, PA, United States
Compression Latch, Tool Locking, 11-21 mm Panel thickness, 14-29 mm Grip, Zinc Alloy, Chrome Plated, Bright
C5-42-212-3
Compression Latch, Tool Locking, 11-21 mm Panel thickness, 14-29 mm Grip, Zinc Alloy, Chrome Plated, Bright C5-42-212-3
The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security

The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security

Supplier's Site
Compression Latches - C5-42-212-3 - bisco industries
Anaheim, CA, United States
Compression Latches
C5-42-212-3
Compression Latches C5-42-212-3
Compression Latches

Compression Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number C5-42-212-3 C5-42-212-3
Product Name Compression Latch, Tool Locking, 11-21 mm Panel thickness, 14-29 mm Grip, Zinc Alloy, Chrome Plated, Bright Compression Latches
Latch Types Compression Compression
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Draw Latch, 100 Series, Steel Hardware, F style keeper - 37-10-101-10 - Southco
Specs
Latch Types Draw/Tension
Operation Pull
Materials Steel; Rubber, Steel; Rubber
View Details
2 suppliers
Cam Latches - 01-13-41 - bisco industries
Specs
Latch Types Cam
View Details