Southco Compression Latch, No Restriction, 31-41 mm Panel thickness, 1-14 mm Grip, Zinc Alloy, Chrome Plated, Bright C5-14-112-3

Description
The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security
Request a Quote
Description
The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C5-14-112-3 Compression Latch is a sealed lever latch designed for applications requiring a low-profile solution. It features a push-button actuation mechanism and is constructed from zinc alloy with a black powder-coated finish. The latch accommodates door thicknesses ranging from 11 mm to 41 mm and has a maximum static load capacity of 445 N (100 lbf). Environmental sealing is achieved with an optional flange gasket and by sealing the mounting screw threads, meeting NEMA 4 / IP65 standards. The latch includes easy grip adjustment and is compatible with various lock styles, including non-locking and key-locking options. Accessories such as dust covers and rubber bumpers are available separately.

Datasheet Summary
Powered by GS/AI

The C5-14-112-3 Compression Latch is a sealed lever latch designed for applications requiring a low-profile solution. It features a push-button actuation mechanism and is constructed from zinc alloy with a black powder-coated finish. The latch accommodates door thicknesses ranging from 11 mm to 41 mm and has a maximum static load capacity of 445 N (100 lbf). Environmental sealing is achieved with an optional flange gasket and by sealing the mounting screw threads, meeting NEMA 4 / IP65 standards. The latch includes easy grip adjustment and is compatible with various lock styles, including non-locking and key-locking options. Accessories such as dust covers and rubber bumpers are available separately.

Suppliers

Company
Product
Description
Supplier Links
Compression Latch, No Restriction, 31-41 mm  Panel thickness, 1-14 mm  Grip, Zinc Alloy, Chrome Plated, Bright - C5-14-112-3 - Southco
Concordville, PA, United States
Compression Latch, No Restriction, 31-41 mm Panel thickness, 1-14 mm Grip, Zinc Alloy, Chrome Plated, Bright
C5-14-112-3
Compression Latch, No Restriction, 31-41 mm Panel thickness, 1-14 mm Grip, Zinc Alloy, Chrome Plated, Bright C5-14-112-3
The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security

The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security

Supplier's Site
Compression Latches - C5-14-112-3 - bisco industries
Anaheim, CA, United States
Compression Latches
C5-14-112-3
Compression Latches C5-14-112-3
Compression Latches

Compression Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number C5-14-112-3 C5-14-112-3
Product Name Compression Latch, No Restriction, 31-41 mm Panel thickness, 1-14 mm Grip, Zinc Alloy, Chrome Plated, Bright Compression Latches
Latch Types Compression Compression
Unlock Full Specs
to access all available technical data

Similar Products

Cam Latches - 01-10-421-10 - bisco industries
Specs
Latch Types Cam
View Details
Flexible Draw Latch, 86 Series, Steel Hardware, F style keeper - 37-10-086-10 - Southco
Specs
Latch Types Draw/Tension
Operation Pull
Materials Steel; Rubber, Steel; Rubber
View Details
2 suppliers
Compression Latches - 27-71-101-41 - bisco industries
Specs
Latch Types Compression
View Details