Southco Compression Latch, Lever Latch, No Restriction, Raised Trigger, 1-8mm Panel, 1-24mm Grip, Sealed, Zinc Alloy, Chrome Plated, Textured C2-42-11-3

Description
Featuring easy installation, and easy operation, these popular low-profile lever latches present a sleek look for highly visible applications. A discretely mounted trigger mechanism (flush or slightly raised) is provided to release the built-in handle for uses.
Request a Quote
Description
Featuring easy installation, and easy operation, these popular low-profile lever latches present a sleek look for highly visible applications. A discretely mounted trigger mechanism (flush or slightly raised) is provided to release the built-in handle for uses.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C2 Compression Latch is a lever latch designed for easy actuation and grip adjustment. It features a low profile when latched and is available in both sealed and non-sealed options, with the sealed version achieving NEMA 4 and IP65 ratings through the use of a supplied flange gasket. The latch is constructed from zinc alloy with options for powder coating or chrome plating, and it can support a maximum static load of 200 N (45 lbf). The latch accommodates door thicknesses ranging from 1 mm (0.04 in) to 5 mm (0.20 in) and includes a serrated mounting screw for secure installation. An optional key-locking mechanism is available, and the latch can be equipped with a visual access indicator that changes from green to red when accessed. The product is suitable for various applications where secure closure and easy access are required.

Datasheet Summary
Powered by GS/AI

The C2 Compression Latch is a lever latch designed for easy actuation and grip adjustment. It features a low profile when latched and is available in both sealed and non-sealed options, with the sealed version achieving NEMA 4 and IP65 ratings through the use of a supplied flange gasket. The latch is constructed from zinc alloy with options for powder coating or chrome plating, and it can support a maximum static load of 200 N (45 lbf). The latch accommodates door thicknesses ranging from 1 mm (0.04 in) to 5 mm (0.20 in) and includes a serrated mounting screw for secure installation. An optional key-locking mechanism is available, and the latch can be equipped with a visual access indicator that changes from green to red when accessed. The product is suitable for various applications where secure closure and easy access are required.

Suppliers

Company
Product
Description
Supplier Links
Compression Latch, Lever Latch, No Restriction, Raised Trigger, 1-8mm Panel, 1-24mm Grip, Sealed, Zinc Alloy, Chrome Plated, Textured - C2-42-11-3 - Southco
Concordville, PA, United States
Compression Latch, Lever Latch, No Restriction, Raised Trigger, 1-8mm Panel, 1-24mm Grip, Sealed, Zinc Alloy, Chrome Plated, Textured
C2-42-11-3
Compression Latch, Lever Latch, No Restriction, Raised Trigger, 1-8mm Panel, 1-24mm Grip, Sealed, Zinc Alloy, Chrome Plated, Textured C2-42-11-3
Featuring easy installation, and easy operation, these popular low-profile lever latches present a sleek look for highly visible applications. A discretely mounted trigger mechanism (flush or slightly raised) is provided to release the built-in handle for uses.

Featuring easy installation, and easy operation, these popular low-profile lever latches present a sleek look for highly visible applications. A discretely mounted trigger mechanism (flush or slightly raised) is provided to release the built-in handle for uses.

Supplier's Site
Compression Latches - C2-42-11-3 - bisco industries
Anaheim, CA, United States
Compression Latches
C2-42-11-3
Compression Latches C2-42-11-3
Compression Latches

Compression Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number C2-42-11-3 C2-42-11-3
Product Name Compression Latch, Lever Latch, No Restriction, Raised Trigger, 1-8mm Panel, 1-24mm Grip, Sealed, Zinc Alloy, Chrome Plated, Textured Compression Latches
Latch Types Compression Compression
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Draw Latch, 61 Series, Steel Hardware, F style keeper - 37-10-061-10 - Southco
Specs
Latch Types Draw/Tension
Operation Pull
Materials Steel; Rubber, Steel; Rubber
View Details
2 suppliers
Draw Latches - 37-10-087-20 - bisco industries
Specs
Latch Types Draw/Tension
Operation Lever
View Details