The AV-D40-33A141-50 is part of the AV Series Dynamic Mounting Arm, designed for monitor mounting with tilt and swivel capabilities. It features a single arm configuration that allows for intuitive grab-and-move operation without the need for knobs or tools, enhancing user experience. The mount provides precise control to eliminate drift and holds securely under dynamic loading conditions. This product is fully enclosed for optimal cleanability and includes a snap-on wire management cover. It is factory assembled and ready for immediate use. The mounting arm supports a maximum dynamic working load of 70N (15.7 lbf) and is suitable for monitors weighing up to 5.4 kg (12 lb) for the double arm configuration. The arm allows for a tilt of ±20 degrees and a swivel range of 190 degrees, making it versatile for various applications. Engineers should consider this product for its ease of use, robust performance, and clean design, particularly in environments where monitor repositioning is frequent.
Southco’s Tilt, Swivel and Swing Monitor Mount (A Series) provides integrated positioning technology that enables the arm to function efficiently in applications needing a robust, stable solution. The constant-torque, user-friendly positioning features full tilt, swivel and swing out adjustments. Additionally, the arm can withstand touch forces, vibration and heavy loading.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Operator Interface Mounts and Arms | Operator Interface Mounts and Arms |
| Product Number | AV-D40-33A141-50 | AV-D40-33A141-50 |
| Product Name | Monitor Mount, Tilt & Swivel, Single Arm, Wall Mount, Aluminum Alloy, Powder Coat, Black | Monitor Mounts |