The 97-50-320-15 Draw Latch from bisco industries is a compact latch designed for various applications. It is available in stainless steel or zinc-plated steel, providing options for durability and corrosion resistance. The latch features a clamping force of 290 N (65 lbf), making it suitable for light-duty applications. Installation requires M5 (No. 10) round head screws or rivets, which are not included. The latch is compatible with multiple keeper options, allowing for flexibility in application design. It is important to note that the latch and keeper must be ordered separately.
Lever-actuated operation creates over-center action, and the simple, attractive design of this latch incorporates natural tension right into the curved latch-spring mechanism, to prevent accidental opening. Multiple sizes, finishes, keeper designs, and other options satisfy a variety of application requirements
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | 97-50-320-15 | 97-50-320-15 |
| Product Name | Over-center Draw Latch Medium Size, Handle Tab Up, No Keeper, Steel, Powder Coat | Draw Latches |
| Latch Types | Draw/Tension | Draw/Tension |