The 97-50-225-12 Draw Latch from bisco industries is a compact latch designed for various applications, featuring multiple keeper options to accommodate different installation needs. It is constructed from stainless steel or steel with a zinc-plated finish, ensuring durability and resistance to corrosion. The latch provides a clamping force of 135 N (30 lbf), making it suitable for light-duty applications. Installation requires M3 (No. 4) round head screws or rivets, which are not included. The latch is designed for over-center operation and includes a rib feature for enhanced functionality. This product is ideal for engineers seeking a reliable latch solution with flexible mounting options.
Lever-actuated operation creates over-center action, and the simple, attractive design of this latch incorporates natural tension right into the curved latch-spring mechanism, to prevent accidental opening. Multiple sizes, finishes, keeper designs, and other options satisfy a variety of application requirements
Visible keeper s/steel latch, LD
| Southco | RS Components, Ltd. | bisco industries | |
|---|---|---|---|
| Product Category | Latches | Latches | Latches |
| Product Number | 97-50-225-12 | 4474944 | 97-50-225-12 |
| Product Name | Over-center Draw Latch Medium Size, Tab Down, Exposed Keeper , Stainless Steel, Passivated | Door Latches | Draw Latches |
| Latch Types | Draw/Tension | Draw/Tension |