Southco Cam Latch T-Handle, Turn Clockwise to Latch / Lock, Short Cam, Zinc Alloy, Powder Coat, Black 92-21-511

Description
The high-end designs of these contoured handles combine both aesthetics and ergonomics in one, and provide an ample handhold for easy actuation. A quick quarter-turn action is all it takes to engage or disengage cam from the frame. Extended shaft lengths permit more than 1" of grip adjustment per specific latch model.
Request a Quote
Description
The high-end designs of these contoured handles combine both aesthetics and ergonomics in one, and provide an ample handhold for easy actuation. A quick quarter-turn action is all it takes to engage or disengage cam from the frame. Extended shaft lengths permit more than 1" of grip adjustment per specific latch model.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T and L Handle Latch, part number 92-21-511, features a round hole installation and includes detents in both the open and closed positions. It is constructed from zinc alloy and steel with a zinc-plated finish, ensuring durability. The latch can support a maximum static load of 400 N (90 lbf) with a short cam and 200 N (45 lbf) with a long cam. Installation is facilitated by a supplied screw and lockwasher assembly (M4 x 10). For doors thicker than 3.0 mm (0.12 in), the screw length should be calculated using the formula: door thickness + 7.00 mm (0.28 in). The latch is available in both T-handle and L-handle configurations, with options for locking mechanisms. The grip range varies depending on the model, accommodating different door thicknesses. Optional rods for multi-point locking are also available.

Datasheet Summary
Powered by GS/AI

The T and L Handle Latch, part number 92-21-511, features a round hole installation and includes detents in both the open and closed positions. It is constructed from zinc alloy and steel with a zinc-plated finish, ensuring durability. The latch can support a maximum static load of 400 N (90 lbf) with a short cam and 200 N (45 lbf) with a long cam. Installation is facilitated by a supplied screw and lockwasher assembly (M4 x 10). For doors thicker than 3.0 mm (0.12 in), the screw length should be calculated using the formula: door thickness + 7.00 mm (0.28 in). The latch is available in both T-handle and L-handle configurations, with options for locking mechanisms. The grip range varies depending on the model, accommodating different door thicknesses. Optional rods for multi-point locking are also available.

Suppliers

Company
Product
Description
Supplier Links
Cam Latch T-Handle, Turn Clockwise to Latch / Lock, Short Cam, Zinc Alloy, Powder Coat, Black - 92-21-511 - Southco
Concordville, PA, United States
Cam Latch T-Handle, Turn Clockwise to Latch / Lock, Short Cam, Zinc Alloy, Powder Coat, Black
92-21-511
Cam Latch T-Handle, Turn Clockwise to Latch / Lock, Short Cam, Zinc Alloy, Powder Coat, Black 92-21-511
The high-end designs of these contoured handles combine both aesthetics and ergonomics in one, and provide an ample handhold for easy actuation. A quick quarter-turn action is all it takes to engage or disengage cam from the frame. Extended shaft lengths permit more than 1" of grip adjustment per specific latch model.

The high-end designs of these contoured handles combine both aesthetics and ergonomics in one, and provide an ample handhold for easy actuation. A quick quarter-turn action is all it takes to engage or disengage cam from the frame. Extended shaft lengths permit more than 1" of grip adjustment per specific latch model.

Supplier's Site
T and L Handle Latches - 92-21-511 - bisco industries
Anaheim, CA, United States
T and L Handle Latches
92-21-511
T and L Handle Latches 92-21-511
T and L Handle Latches

T and L Handle Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number 92-21-511 92-21-511
Product Name Cam Latch T-Handle, Turn Clockwise to Latch / Lock, Short Cam, Zinc Alloy, Powder Coat, Black T and L Handle Latches
Latch Types Cam
Unlock Full Specs
to access all available technical data

Similar Products

Cam Latches - 24-20-204-10 - bisco industries
Specs
Latch Types Cam
View Details
Draw Latches - 37-10-071010 - bisco industries
Specs
Latch Types Draw/Tension
Operation Lever
View Details