The 91-832-52 Draw Latch from bisco industries features an adjustable grip and a padlock hasp for enhanced security. It is constructed from stainless steel, providing durability and resistance to corrosion. The latch is designed to accommodate a maximum working load of 2670 N (600 lbf). Installation requires M5 (No. 10) screws, which are not included. This latch is suitable for applications where secure closure and easy access are necessary, making it a practical choice for various engineering projects.
Southco’s Under-Center Series Latches accommodate misalignment and provide robust, secure latching, even when the latch and keeper are not coplanar. Available in multiple sizes and concealed styles, these adjustable grip latches offer design flexibility for a variety of applications
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | 91-832-52 | 91-832-52 |
| Product Name | Under-center Draw Latch Extra Large Size, Stainless Steel, Natural | Draw Latches |
| Latch Types | Draw/Tension | Draw/Tension |