The 85-78-380-16 Quarter-Turn Fastener is designed for efficient fastening and unfastening in applications requiring quick access. It features a steel construction with a zinc plating finish, ensuring durability and resistance to corrosion. The fastener is compatible with various head styles, including tool head recess, and is suitable for both vertical and horizontal receptacle orientations. Installation requires the use of specific rivets, and the fastener is designed to accommodate a total material thickness (TMT) that can be calculated based on the selected receptacle. This product is ideal for engineers seeking reliable fastening solutions in their projects.
The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | 85-78-380-16 | 85-78-380-16 |
| Product Name | DZUS® Lion Quarter-Turn Stud, Large Size, Hex Recess, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |