The Quarter-Turn Fastener, part number 85-78-360-16, is designed for efficient fastening applications. It features a steel construction with a zinc plating finish, ensuring durability and resistance to corrosion. The fastener is compatible with various head styles, including tool head recess, and is suitable for both vertical and horizontal receptacle installations. The fastener's dimensions include a diameter of 9.5 mm and a length of 22.2 mm, making it versatile for different material thicknesses. Installation requires specific rivets, and it is essential that the spring plate floats freely after riveting. This product is ideal for applications requiring quick access and secure fastening solutions.
The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | 85-78-360-16 | 85-78-360-16 |
| Product Name | DZUS® Lion Quarter-Turn Stud, Large Size, Hex Recess, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |