The 85-13-480-20 Quarter-Turn Fastener from bisco industries is designed for efficient fastening applications. It features a steel construction with a zinc plating finish, ensuring durability and resistance to corrosion. The fastener is compatible with various head styles, including tool head recess, and is suitable for both vertical and horizontal receptacle installations. The installation process requires the use of vò 3 (.125) rivets, and it is important that the spring plate floats freely after riveting. This fastener is ideal for applications requiring quick access and secure fastening, making it a practical choice for engineers seeking reliable fastening solutions.
The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | 85-13-480-20 | 85-13-480-20 |
| Product Name | DZUS® Lion Quarter-Turn Stud, Large Size, Knurled, Stainless Steel Passivated | Quarter-Turn Fasteners |