The 85-13-460-20 Quarter-Turn Fastener is designed for efficient fastening applications, featuring a steel construction with a zinc plated finish for corrosion resistance. It has a nominal diameter of 9.5 mm (0.375 inches) and is compatible with various head styles, including tool head recess and hex recess. The fastener is suitable for use in both vertical and horizontal receptacles, ensuring versatility in installation. It requires a specific stud length based on the total material thickness (TMT) and can be installed using standard rivets. This product is ideal for applications requiring quick access and secure fastening solutions.
The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | 85-13-460-20 | 85-13-460-20 |
| Product Name | DZUS® Lion Quarter-Turn Stud, Large Size, Knurled, Stainless Steel Passivated | Quarter-Turn Fasteners |