The 85-11-520-20 Quarter-Turn Fastener is designed for efficient fastening and unfastening in applications requiring quick access. It features a steel construction with a zinc plating finish, ensuring durability and resistance to corrosion. The fastener is compatible with various head styles, including oval slot and hex recess, allowing for versatile installation options. It is suitable for use in both vertical and horizontal receptacles, making it adaptable to different assembly configurations. The fastener requires installation with specific rivets, and it is important to ensure that the spring plate floats freely after riveting for optimal performance. This product is ideal for engineers seeking reliable fastening solutions in their projects.
The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | 85-11-520-20 | 85-11-520-20 |
| Product Name | DZUS® Lion Quarter-Turn Stud, Large Size, Slotted Recess, Stainless Steel Passivated | Quarter-Turn Fasteners |