The 82-78-400-20 Quarter-Turn Fastener is designed for efficient fastening and unfastening in applications requiring quick access. It features a steel construction with a zinc plating finish, ensuring durability and resistance to corrosion. The fastener has a hex recess head style, which allows for tool actuation, and is compatible with various receptacles. The dimensions include a stud diameter of 9.5 mm (0.375 inches) and a stud length of 22.2 mm (0.88 inches). This fastener is suitable for both vertical and horizontal receptacle installations, making it versatile for different assembly needs. It is important to note that installation requires specific accessories, such as a retainer, to ensure proper functionality.
The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | 82-78-400-20 | 82-78-400-20 |
| Product Name | DZUS® Lion Quarter-Turn Stud, Medium Size, Hex Recess, Stainless Steel Passivated | Quarter-Turn Fasteners |