The 82-56-445-60 Quarter-Turn Fastener is designed for efficient fastening and unfastening in applications requiring quick access. It features a steel construction with a zinc plating finish, ensuring durability and resistance to corrosion. The fastener is compatible with various head styles, including tool head recess, and is suitable for both vertical and horizontal receptacle installations. The dimensions include a stud diameter of 9.5 mm and a length of 22.2 mm, making it versatile for different material thicknesses. Installation requires specific accessories, such as a retainer and a tool head recess key, which are sold separately. This fastener is ideal for engineers seeking reliable and quick-release fastening solutions in their projects.
The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | 82-56-445-60 | 82-56-445-60 |
| Product Name | DZUS® Lion Quarter-Turn Stud, Medium Size, Phillips Recess, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |