The 82-56-225-50 Quarter-Turn Fastener is designed for efficient fastening in applications requiring quick access. It features a steel construction with a zinc plating finish, ensuring durability and resistance to corrosion. The fastener has a diameter of 9.5 mm (0.375 inches) and a length of 22.2 mm (0.88 inches), making it suitable for various panel thicknesses. It is compatible with multiple head styles, including tool head recess, and can be actuated using a specific tool head recess key (part number 29-90-214-10). Installation requires a retainer fitted under the stud head to achieve a flush surface. This fastener is ideal for applications where rapid assembly and disassembly are necessary.
The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | 82-56-225-50 | 82-56-225-50 |
| Product Name | DZUS® Lion Quarter-Turn Stud, Medium Size, Phillips Recess, Steel Powder Coat | Quarter-Turn Fasteners |