The 82-28-520-16 Quarter-Turn Fastener is designed for efficient fastening and unfastening in applications requiring quick access. It features a steel construction with a zinc plating finish, ensuring durability and resistance to corrosion. The fastener has a diameter of 9.5 mm (0.375 inches) and a length of 22.2 mm (0.88 inches), making it suitable for various panel thicknesses. It is compatible with multiple head styles, including tool head recess and Phillips recess, allowing for versatile installation options. The fastener is intended for use in both vertical and horizontal receptacles, providing flexibility in design. Installation requires specific accessories, such as a retainer and a tool head recess key, which are sold separately. This product is ideal for engineers seeking reliable quarter-turn fastening solutions in their projects.
The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | 82-28-520-16 | 82-28-520-16 |
| Product Name | DZUS® Lion Quarter-Turn Stud, Medium Size, Phillips, Flush, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |