The 82-19-460-16 Quarter-Turn Fastener is designed for efficient fastening applications, featuring a steel construction with a zinc plating finish. This fastener is compatible with various head styles, including tool head recess and hex recess, allowing for versatile installation options. The fastener has a nominal diameter of 9.5 mm (0.375 inches) and a length of 22.2 mm (0.88 inches), making it suitable for a range of material thicknesses. It is important to note that installation requires specific accessories, such as a retainer and a tool head recess key, which are sold separately. The fastener is ideal for applications where quick access and secure fastening are necessary.
The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
Quarter-Turn Fasteners
| Southco | bisco industries | |
|---|---|---|
| Product Category | Quarter Turn Fasteners | Quarter Turn Fasteners |
| Product Number | 82-19-460-16 | 82-19-460-16 |
| Product Name | DZUS® Lion Quarter-Turn Stud, Medium Size, Phillips, Flush, Steel Zinc Plate, Bright chromate | Quarter-Turn Fasteners |