Holds in every position. No adjustment required. Long life cycle
Material = Zinc
Hinge Type = Torque-Constant
Length = 50.8mm
Width = 57.1mm
Thickness = 12.7mm
Finish = Black Paint
Fixing Hole Size = 4.5mm
RS Components, Ltd. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | 7210759 |
Hinge Type | Constant Torque Friction Hinge; Torque-Constant |