Southco Compression Latch, Self-Adjusting, Medium Size, No Restriction, Knurled Knob, Rivet/Screw Installation, Smooth Spring, Steel, Zinc Plated, Bright 57-10-201-10

Description
Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
Request a Quote
Description
Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57-10-201-10 Compression Latch from bisco industries is part of the 57 series, designed for self-adjusting applications. It is constructed from steel and features a zinc-plated finish. This latch accommodates grip variances ranging from 1.6 mm (0.06 in) to 9.5 mm (0.38 in), making it suitable for various installation needs. The latch is designed for three-hole installation, ensuring secure mounting. It is available with a nylon knob option, which can be knurled or slotted, providing versatility in operation. This product is ideal for applications requiring reliable compression and secure closure.

Datasheet Summary
Powered by GS/AI

The 57-10-201-10 Compression Latch from bisco industries is part of the 57 series, designed for self-adjusting applications. It is constructed from steel and features a zinc-plated finish. This latch accommodates grip variances ranging from 1.6 mm (0.06 in) to 9.5 mm (0.38 in), making it suitable for various installation needs. The latch is designed for three-hole installation, ensuring secure mounting. It is available with a nylon knob option, which can be knurled or slotted, providing versatility in operation. This product is ideal for applications requiring reliable compression and secure closure.

Suppliers

Company
Product
Description
Supplier Links
Compression Latch, Self-Adjusting, Medium Size, No Restriction, Knurled Knob, Rivet/Screw  Installation, Smooth Spring, Steel, Zinc Plated, Bright - 57-10-201-10 - Southco
Concordville, PA, United States
Compression Latch, Self-Adjusting, Medium Size, No Restriction, Knurled Knob, Rivet/Screw Installation, Smooth Spring, Steel, Zinc Plated, Bright
57-10-201-10
Compression Latch, Self-Adjusting, Medium Size, No Restriction, Knurled Knob, Rivet/Screw Installation, Smooth Spring, Steel, Zinc Plated, Bright 57-10-201-10
Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances

Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances

Supplier's Site
Compression Latches - 57-10-201-10 - bisco industries
Anaheim, CA, United States
Compression Latches
57-10-201-10
Compression Latches 57-10-201-10
Compression Latches

Compression Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number 57-10-201-10 57-10-201-10
Product Name Compression Latch, Self-Adjusting, Medium Size, No Restriction, Knurled Knob, Rivet/Screw Installation, Smooth Spring, Steel, Zinc Plated, Bright Compression Latches
Latch Types Compression Compression
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Draw Latch, 86 Series, Stainless Steel Hardware, F style keeper - 37-10-086-20 - Southco
Specs
Latch Types Draw/Tension
Operation Pull
Materials Stainless; Rubber, Stainless Steel; Rubber
View Details
2 suppliers