Southco Captive Screw, M3 X 0.5, Flare-in, Slotted Recess, Knurled Black Knob 53-72-610-26

Description
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged.
Request a Quote
Description
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw, part number 53-72-610-26, is designed for applications requiring a secure fastening solution. It features a thread size of M3 x 0.5 and is constructed from 302 stainless steel, ensuring durability and resistance to corrosion. The standoff is made from 305 stainless steel, and both components are passivated or coated with a black organic finish for enhanced protection. The assembly includes a spring made from 302 stainless steel and a retainer made from natural color nylon, which helps to keep the screw captivated during use. This product is shipped unassembled and is packaged protectively. It is suitable for various panel thicknesses, making it versatile for different engineering applications.

Datasheet Summary
Powered by GS/AI

The Captive Screw, part number 53-72-610-26, is designed for applications requiring a secure fastening solution. It features a thread size of M3 x 0.5 and is constructed from 302 stainless steel, ensuring durability and resistance to corrosion. The standoff is made from 305 stainless steel, and both components are passivated or coated with a black organic finish for enhanced protection. The assembly includes a spring made from 302 stainless steel and a retainer made from natural color nylon, which helps to keep the screw captivated during use. This product is shipped unassembled and is packaged protectively. It is suitable for various panel thicknesses, making it versatile for different engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, M3 X 0.5, Flare-in, Slotted Recess, Knurled Black Knob - 53-72-610-26 - Southco
Concordville, PA, United States
Captive Screw, M3 X 0.5, Flare-in, Slotted Recess, Knurled Black Knob
53-72-610-26
Captive Screw, M3 X 0.5, Flare-in, Slotted Recess, Knurled Black Knob 53-72-610-26
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged.

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged.

Supplier's Site
Captive Screws - 53-72-610-26 - bisco industries
Anaheim, CA, United States
Captive Screws
53-72-610-26
Captive Screws 53-72-610-26
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 53-72-610-26 53-72-610-26
Product Name Captive Screw, M3 X 0.5, Flare-in, Slotted Recess, Knurled Black Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness 0.1299 to ? inch (3.3 to ? mm)
Head Type Other; Slotted Recess
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 09-99-204-303 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-11-505-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9843 inch (25 mm)
Material Steel
View Details
Captive Screws - 12-12-607-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 1.11 inch (28.2 mm)
Material Steel
View Details
Captive Screws - 12-12-302-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7362 inch (18.7 mm)
Material Steel
View Details