Southco Captive Screw, M4 X 0.7, Press-in, TORX®, Knurled Purple Knob 52-45-53-4-012

Description
Captive fastening in tight spaces is no problem with the reduced footprint of these Miniature Series captive screws. Combination tool-head recesses and knurled screw options provide lots of versatility for fastening/unfastenin g by hand or with tools.
Request a Quote
Description
Captive fastening in tight spaces is no problem with the reduced footprint of these Miniature Series captive screws. Combination tool-head recesses and knurled screw options provide lots of versatility for fastening/unfastenin g by hand or with tools.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw part number 52-45-53-4-012 from bisco industries is designed for surface mount technology (SMT) applications, specifically for installation onto printed circuit boards (PCBs). It features a miniature design suitable for limited space applications and is constructed from heat-treated carbon steel, ensuring optimum strength. The screw is zinc plated with a chromate finish and includes a silicone rubber plug to protect the threads during the soldering process. The product is equipped with a polyimide tape patch for vacuum pick-up during placement. It is available in various recess styles, including No. 2 Phillips/Slot and T15 TORX/Slot combinations. The captive screw is packaged in reel or tray packs, facilitating easy handling and installation.

Datasheet Summary
Powered by GS/AI

The Captive Screw part number 52-45-53-4-012 from bisco industries is designed for surface mount technology (SMT) applications, specifically for installation onto printed circuit boards (PCBs). It features a miniature design suitable for limited space applications and is constructed from heat-treated carbon steel, ensuring optimum strength. The screw is zinc plated with a chromate finish and includes a silicone rubber plug to protect the threads during the soldering process. The product is equipped with a polyimide tape patch for vacuum pick-up during placement. It is available in various recess styles, including No. 2 Phillips/Slot and T15 TORX/Slot combinations. The captive screw is packaged in reel or tray packs, facilitating easy handling and installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, M4 X 0.7, Press-in, TORX®, Knurled Purple Knob - 52-45-53-4-012 - Southco
Concordville, PA, United States
Captive Screw, M4 X 0.7, Press-in, TORX®, Knurled Purple Knob
52-45-53-4-012
Captive Screw, M4 X 0.7, Press-in, TORX®, Knurled Purple Knob 52-45-53-4-012
Captive fastening in tight spaces is no problem with the reduced footprint of these Miniature Series captive screws. Combination tool-head recesses and knurled screw options provide lots of versatility for fastening/unfastenin g by hand or with tools.

Captive fastening in tight spaces is no problem with the reduced footprint of these Miniature Series captive screws. Combination tool-head recesses and knurled screw options provide lots of versatility for fastening/unfastening by hand or with tools.

Supplier's Site
Captive Screws - 52-45-53-4-012 - bisco industries
Anaheim, CA, United States
Captive Screws
52-45-53-4-012
Captive Screws 52-45-53-4-012
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 52-45-53-4-012 52-45-53-4-012
Product Name Captive Screw, M4 X 0.7, Press-in, TORX®, Knurled Purple Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Panel Thickness 0.0354 to ? inch (0.9000 to ? mm)
Head Type Other; TORX®
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-11-804-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-12-505-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9843 inch (25 mm)
Material Steel
View Details
Captive Screws - 09-42-101-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Material Steel
View Details
Captive Screws - 12-P-202 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6102 inch (15.5 mm)
Material Steel
View Details