Southco Captive Screw, 4-40 Thread, Flare-in, No Recess, Knurled Bright Knob 51-20-406-24

Description
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged.
Request a Quote
Description
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw, part number 51-20-406-24, is designed for applications requiring a secure fastening solution. It features a polished appearance and is made from 302 stainless steel, ensuring durability and resistance to corrosion. The screw is shipped unassembled with a standoff, spring, and retainer, allowing for easy installation. The thread size is M3 x 0.5, suitable for various panel thicknesses ranging from 1.6 mm to 2.3 mm. The product is designed to be captivated by the retainer, preventing loss during assembly or disassembly. This makes it a practical choice for engineers looking for reliable fastening solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Captive Screw, part number 51-20-406-24, is designed for applications requiring a secure fastening solution. It features a polished appearance and is made from 302 stainless steel, ensuring durability and resistance to corrosion. The screw is shipped unassembled with a standoff, spring, and retainer, allowing for easy installation. The thread size is M3 x 0.5, suitable for various panel thicknesses ranging from 1.6 mm to 2.3 mm. The product is designed to be captivated by the retainer, preventing loss during assembly or disassembly. This makes it a practical choice for engineers looking for reliable fastening solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Captive Screw, 4-40 Thread, Flare-in, No Recess, Knurled Bright Knob - 51-20-406-24 - Southco
Concordville, PA, United States
Captive Screw, 4-40 Thread, Flare-in, No Recess, Knurled Bright Knob
51-20-406-24
Captive Screw, 4-40 Thread, Flare-in, No Recess, Knurled Bright Knob 51-20-406-24
These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged.

These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged.

Supplier's Site
Captive Screws - 51-20-406-24 - bisco industries
Anaheim, CA, United States
Captive Screws
51-20-406-24
Captive Screws 51-20-406-24
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number 51-20-406-24 51-20-406-24
Product Name Captive Screw, 4-40 Thread, Flare-in, No Recess, Knurled Bright Knob Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 09-13-103-26 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.4213 inch (10.7 mm)
Material Stainless Steel
View Details
Captive Screws - 12-P-307 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7362 inch (18.7 mm)
Material Steel
View Details
Captive Screws - 12-12-504-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9843 inch (25 mm)
Material Steel
View Details
Captive Screws - 12-13-504-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9843 inch (25 mm)
Material Steel
View Details