These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are disengaged.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Captive Fasteners | Captive Fasteners |
| Product Number | 51-11-409-26 | 51-11-409-26 |
| Product Name | Captive Screw, 1/4-20 Thread, Flare-in, Slotted Recess, Knurled Black Knob | Captive Screws |
| Captive Fastener Class / Type | Captive Screws | Captive Screws |
| Head Type | Other; Slotted Recess | |
| Material | Stainless Steel | Stainless Steel |